Pushbutton Switch SPDT Standard Panel Mount, Front
PB SWITCH, NON-ILLUM, SPDT, 5A, 250VAC; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained
Pushbutton Switches Non-Illum Maintained 16mm, QC
SWITCH PUSHBUTTON SPDT 3A 240V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1948-2222-ND | 38X7149 | 82-4151.2000 | 82-4151.2000 |
| Product Name | Pushbutton Switches | Pb Switch, Non-Illum, Spdt, 5A, 250Vac; Product Range Eao | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact; Maintained | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Quick Connect/Blade; Solder Terminals | Plug-In | Solder Terminals | |
| Features | DustProof | RoHS | RoHS |