EAO Switch Corporation Pushbutton Switches 82-5151.2114

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2260-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2260-ND
Pushbutton Switches 1948-2260-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.2114
Pushbutton Switches 82-5151.2114
Pushbutton Switches 24VAC/DC Red Illum 19mm, QC

Pushbutton Switches 24VAC/DC Red Illum 19mm, QC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao - 38X7176 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
38X7176
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 38X7176
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240VRoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained; Actuator / Cap Colour:Natural; Contact Current AC Max:3A; Contact Voltage VAC:240VRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5151.2114
Switches - Pushbutton Switches 82-5151.2114
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2260-ND 82-5151.2114 38X7176 82-5151.2114
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact; Maintained
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Plug-In Solder Terminals
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JGM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
22mm Momentary Push Button 800F PB - 800FD-F3X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
H program - HDL/HDR/HDT - Mushroom button - HDRZ40-BL-SW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details