Pushbutton Switch SPDT Standard Through Hole, Right Angle
Win Source Part Number: 1376049-8121SY9ARE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 42 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8020
Package: Tray
Product Status: Active
Features: Tactile Feedback
Base Product Number: 8121SY
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Electrical Life: 60,000 Cycles
SWITCH PUSHBUTTON SPDT 1A 120V
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON SPDT 1A 120V
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 108-8121SY9ARE-ND | 1376049-8121SY9ARE | 8121SY9ARE | 8121SY9ARE | 8121SY9ARE |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-Mom | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Straight PC Pins | PC Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps |