EAO Switch Corporation Switches - Pushbutton Switches 82-5151.1233

Description
SWITCH PB SPDT 3A 240V
Datasheet
Description
SWITCH PB SPDT 3A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
82-5151.1233
Switches - Pushbutton Switches 82-5151.1233
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.1233
Pushbutton Switches 82-5151.1233
Pushbutton Switches Grn DotLED 12VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Grn DotLED 12VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao - 41Y2756 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
41Y2756
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao 41Y2756
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-5151.1233 82-5151.1233 41Y2756
Product Name Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Plug-In
Max Current Rating 3 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLBL/965D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Mushroom Push-Turn Buttons - 2AMLS6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Turn
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2483581-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details