EAO Switch Corporation Pushbutton Switches 82-4151.2214

Description
Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Red LED, 24V AC/DC
Datasheet
Description
Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Red LED, 24V AC/DC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
82-4151.2214
Pushbutton Switches 82-4151.2214
Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Red LED, 24V AC/DC

Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Red LED, 24V AC/DC

Buy Now Datasheet
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao - 45Y0371 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
45Y0371
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 45Y0371
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained ; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:16mm; Contact Configuration:SPDT; Switch Operation:Maintained; Pushbutton Actuator Style:Round Flush Flat; Actuator / Cap Colour:Natural RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-4151.2214
Switches - Pushbutton Switches 82-4151.2214
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-4151.2214 45Y0371 82-4151.2214
Product Name Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao Switches - Pushbutton Switches
Terminal Type Plug-In Solder Terminals
Features Illuminated Switch; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Actuator Specifications Flush Pushbutton Flush Pushbutton
Switch Function Maintained Contact; Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Pushbutton Switches - AT3078Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details