Pushbutton Switches Pushbutton
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8168SHAGE2 | 37AH8112 | 8168SHAGE2 |
| Product Name | Pushbutton Switches | Pushbutton C&k Components | Switches - Pushbutton Switches |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Pin | ||
| Features | RoHS | ||
| Max Current Rating | 0.4000 amps | ||
| Max AC Voltage Rating | 20 volts | 20 volts |