EAO Switch Corporation Pushbutton Switches 82-4151.1254

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1948-2220-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1948-2220-ND
Pushbutton Switches 1948-2220-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-4151.1254
Switches - Pushbutton Switches 82-4151.1254
SWITCH PUSHBUTTON SPDT 3A 240V

SWITCH PUSHBUTTON SPDT 3A 240V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-4151.1254
Pushbutton Switches 82-4151.1254
Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Dot Illumination, White LED, 24V AC/DC

Pushbutton Switches 16mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Dot Illumination, White LED, 24V AC/DC

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1948-2220-ND 82-4151.1254 82-4151.1254
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals Plug-In
Features DustProof; Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details