Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON DPDT 1A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8221MY9AGE | 8221MY9AGE | 37AH8212 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Features | RoHS | ||
| Max Current Rating | 1 amps | 1 amps | |
| Max AC Voltage Rating | 125 volts | 120 volts |