EAO Switch Corporation Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 82-5153.1143

Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao - 48Y4196 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
48Y4196
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 48Y4196
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5153.1143
Switches - Pushbutton Switches 82-5153.1143
SWITCH PB SPDT 0.2A 24V

SWITCH PB SPDT 0.2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
82-5153.1143
Pushbutton Switches 82-5153.1143
Pushbutton Switches Ylw RingLED 12VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Ylw RingLED 12VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 48Y4196 82-5153.1143 82-5153.1143
Product Name Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao Switches - Pushbutton Switches Pushbutton Switches
Switch Function Momentary Contact; Momentary Spring Return Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Features RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps 0.2000 amps
Max AC Voltage Rating 250 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-91B1-00L - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton - 956273 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
E program - EDP - Mushroom button - EDP35.1WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -40 to 167 F (-40 to 75 C)
View Details