EAO 82-5152.1000 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches 19mm, Pushbutton, Stainless steel, Flush/Flat, Screw Terminal, Silver Contacts, Momentary, Non Illuminated
SWITCH PB SPDT 3A 240V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1244495 | 82-5152.1000-ND | 82-5152.1000 | 82-5152.1000 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Flush | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Screw Terminals; Screw | Screw Terminals | Screw | Screw Terminals |
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |