EAO Switch Corporation Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 82-5151.1213

Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao - 45Y0375 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao
45Y0375
Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao 45Y0375
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Red; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-5151.1213
Pushbutton Switches 82-5151.1213
Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Dot Illumination, Red LED, 12V AC/DC

Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Momentary, Dot Illumination, Red LED, 12V AC/DC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5151.1213
Switches - Pushbutton Switches 82-5151.1213
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 45Y0375 82-5151.1213 82-5151.1213
Product Name Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact; Momentary Spring Return Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Features RoHS Illuminated Switch; RoHS
Max Current Rating 5 amps 3 amps
Max AC Voltage Rating 250 volts 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details