SWITCH PUSHBUTTON SPDT 6A 120V
Pushbutton Switches Pushbutton
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37AH8106 | 8168L1HZGE3 | 8168L1HZGE3 |
| Product Name | Pushbutton C&k Components | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals | ||
| Max Current Rating | 6 amps | 6 amps |