EAO Switch Corporation Switches - Pushbutton Switches 82-5151.2223

Description
82-5151.2223.ILLUMIN ATED PUSHBUT
Datasheet
Description
82-5151.2223.ILLUMIN ATED PUSHBUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
82-5151.2223
Switches - Pushbutton Switches 82-5151.2223
82-5151.2223.ILLUMIN ATED PUSHBUT

82-5151.2223.ILLUMINATED PUSHBUT

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao - 45Y0379 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
45Y0379
Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao 45Y0379
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLUE; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Blue; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches
Product Number 82-5151.2223 45Y0379
Product Name Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Blue; Product Range Eao
Actuator Specifications Flush Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals
Max Current Rating 3 amps 5 amps
Max AC Voltage Rating 240 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB11CV1 - NKK Switches
Specs
Actuator Specifications Round, Plunger
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Pushbutton - 359671 - Radwell International
Allen-Bradley / Rockwell Automation
View Details