EAO Switch Corporation Pushbutton Switches 82-5153.1233

Description
Pushbutton Switches Grn DotLED 12VAC/DC 19mm QC Flush Mom.
Datasheet
Description
Pushbutton Switches Grn DotLED 12VAC/DC 19mm QC Flush Mom.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Pushbutton Switches
82-5153.1233
Pushbutton Switches 82-5153.1233
Pushbutton Switches Grn DotLED 12VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Grn DotLED 12VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5153.1233
Switches - Pushbutton Switches 82-5153.1233
SWITCH PB SPDT 0.2A 24V

SWITCH PB SPDT 0.2A 24V

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao - 48Y4197 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
48Y4197
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao 48Y4197
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-5153.1233 82-5153.1233 48Y4197
Product Name Pushbutton Switches Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
Terminal Type Plug-In Solder Terminals
Features Illuminated Switch; RoHS RoHS
Operating Temp -22 to 158 F (-30 to 70 C) -22 to 158 F (-30 to 70 C)
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359521 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details