Win Source Part Number: 1376044-8221SDV3GE
Category: Switches - Pushbutton Switches
Temperature Range - Operating: -30°C ~ 75°C
Fake Threat In the Open Market: 41 pct.
Type: Standard
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 8020
Package: Tray
Product Status: Active
Features: Tactile Feedback
Base Product Number: 8221SD
Mounting Type: Panel Mount, Rear
HTSUS: 8536.50.9031
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 1A (AC/DC)
Circuit: DPDT
Switch Function: On-Mom
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Round, Plunger
Color - Actuator/Cap: White
Actuator Marking: No Marking
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 60,000 Cycles
Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches Pushbutton
SWITCH PUSHBUTTON DPDT 1A 120V
SWITCH PUSHBUTTON DPDT 1A 120V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1376044-8221SDV3GE | 108-8221SDV3GE-ND | 8221SDV3GE | 8221SDV3GE | 8221SDV3GE | 37AH8216 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Round, Plunger | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Straight PC Pins | PC Pin | ||||
| Max Current Rating | 1 amps | 1 amps | 1 amps |