EAO Switch Corporation Pushbutton Switches 82-5151.2124.B002

Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 82-5151.2124.B002-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
82-5151.2124.B002-ND
Pushbutton Switches 82-5151.2124.B002-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 1942058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1942058
Push Button Switches 1942058
EAO 82-5151.2124.B002 Push Button Switch

EAO 82-5151.2124.B002 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
82-5151.2124.B002
Switches - Pushbutton Switches 82-5151.2124.B002
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-5151.2124.B002-ND 1942058 82-5151.2124.B002
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flat Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT) Co Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade; Solder Terminals Solder Terminals; Solder Solder Terminals
Features DustProof; Illuminated Switch DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AGM-24D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Push Button Switches - 1113880 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
22mm LED Module 800F PB - 800F-BN3R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details