EAO Switch Corporation Push Button Switches 82-5153.1133

Description
EAO 82-5153.1133 Push Button Switch
Request a Quote Datasheet
Description
EAO 82-5153.1133 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1244515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
1244515
Push Button Switches 1244515
EAO 82-5153.1133 Push Button Switch

EAO 82-5153.1133 Push Button Switch

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao - 48Y4195 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao
48Y4195
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao 48Y4195
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Green; Switch Terminals:Solder RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Contact Configuration:SPDT; Actuator / Cap Colour:Natural; Product Range:82 Series; Switch Operation:Momentary Spring Return; Illumination Color:Green; Switch Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-5153.1133
Pushbutton Switches 82-5153.1133
Pushbutton Switches Grn RingLED 12VAC/DC 19mm QC Flush Mom.

Pushbutton Switches Grn RingLED 12VAC/DC 19mm QC Flush Mom.

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
82-5153.1133
Switches - Pushbutton Switches 82-5153.1133
SWITCH PB SPDT 0.2A 24V

SWITCH PB SPDT 0.2A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Touch Switches and Tactile Switches Pushbutton Switches Pushbutton Switches
Product Number 1244515 48Y4195 82-5153.1133 82-5153.1133
Product Name Push Button Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Contact Configuration Eao Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals; Solder Solder Terminals; Solder Plug-In Solder Terminals
Features DustProof; Illuminated Switch; Pilot Light; RoHS; Weather resistant or waterproof RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 36-5133-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers
Tactile Switches - 486-1241.1601.23CT-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers