PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:19mm; Contact Configuration:SPDT; Switch Operation:Maintained
SWITCH PB SPDT 3A 240V
Pushbutton Switches 19mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Red LED, 24V AC/DC
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 45Y0378 | 82-5151.2214 | 82-5151.2214 |
| Product Name | Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Maintained Contact; Maintained | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Features | RoHS | Illuminated Switch; RoHS | |
| Terminal Type | Solder Terminals | Plug-In |