SWITCH PB SPDT 0.2A 24V
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, BLU; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Push-Pull;
Pushbutton Switches Blu RingLED 24VAC/DC 19mm QC Flush Maint
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-5153.2124 | 48Y4201 | 82-5153.2124 |
| Product Name | Switches - Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Blu; Product Range Eao | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Plug-In | |
| Max Current Rating | 0.2000 amps | 5 amps | 5 amps |
| Max AC Voltage Rating | 24 volts | 250 volts | 250 volts |