MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 15A 125V
Switch SPDT roller overtravel plunger
BASIC SWITCH, ROLLER PLUNGER, SPDT, 15A, 125V; Microswitch Type:Standard; Microswitch Actuator:Overtravel Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:125VDC RoHS Compliant: Yes
Basic / Snap Action Switches 15A @ 125 VAC SPDT Plunger Screw
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | BZ-2RQ181-A2 | 480-2437-ND | 8426655 | 23F4019 | BZ-2RQ181-A2 |
| Product Name | MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 15 A at 125 Vac, High Overtravel Cross Roller Plunger Actuator, 2,5 N - 3,61 N [9 oz - 13 oz] Operating Force, Si | Snap Action, Limit Switches | Micro Switches | Basic Switch, Roller Plunger, Spdt, 15A, 125V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Roller Style | Plunger | Roller Style | Pushbutton Style; Plunger |
| Base Material | Thermoplastic / Plastic | ||||
| Standards and Certifications | UL List; CSA Mark; CE Certification | RoHS | RoHS | RoHS | RoHS |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |||
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |