SWITCH SNAP ACTION SPDT 15A 125V
| DigiKey | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 480-6762-ND |
| Product Name | Snap Action, Limit Switches |
| Actuator Style | Spring, Coil |
| Features | Dustproof |
| Standards and Certifications | RoHS |
| Operating Temp | -26 to 160 F (-32 to 71 C) |