MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 15A 125V
BASIC SWITCH, PIN PLUNGER, DPDT, 15A, 480V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:DPDT; Switch Terminals:Screw; Contact Current Max:15A; Contact Voltage DC Nom:250VDC; Switch Case:PhenolicRoHS Compliant: Yes
Basic / Snap Action Switches Snap Action NO/NC SPDT 15A 7.23N
| Honeywell Sensing & IoT | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | BZ-3AT | 480-2425-ND | 04M8403 | BZ-3AT |
| Product Name | MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Pin Plunger Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC | Snap Action, Limit Switches | Basic Switch, Pin Plunger, Dpdt, 15A, 480V; Microswitch Type Honeywell | Basic / Snap Action Switches |
| Actuator Style | Pushbutton Style | Round (Pin Plunger) | Pushbutton Style; Plunger | |
| Base Material | Thermoplastic / Plastic | Thermoplastic / Plastic | ||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Double Pole, Double Throw (DPDT) | Single Pole, Double Throw (SPDT) |