Honeywell Sensing & IoT MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, 1,11 N [4 oz] Operating Force, Pin Plunger Actuator, Silver Contacts, Sold BZ-R21

Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet
Description
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, 1,11 N [4 oz] Operating Force, Pin Plunger Actuator, Silver Contacts, Sold - BZ-R21 - Honeywell Sensing & IoT
Fort Mill, SC, United States
MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, 1,11 N [4 oz] Operating Force, Pin Plunger Actuator, Silver Contacts, Sold
BZ-R21
MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, 1,11 N [4 oz] Operating Force, Pin Plunger Actuator, Silver Contacts, Sold BZ-R21
MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.

Supplier's Site Datasheet
Snap Action, Limit Switches - 480-2416-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
480-2416-ND
Snap Action, Limit Switches 480-2416-ND
SWITCH SNAP ACTION SPDT 10A 125V

SWITCH SNAP ACTION SPDT 10A 125V

Buy Now Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
BZ-R21
Basic / Snap Action Switches BZ-R21
Basic / Snap Action Switches 10A @ 125VAC 111gf SPDT On-Mom

Basic / Snap Action Switches 10A @ 125VAC 111gf SPDT On-Mom

Buy Now Datasheet
Basic Switch, Pin Plunger, Spdt, 10A, 250V; Microswitch Type Honeywell - 23F4011 - Newark, An Avnet Company
Chicago, IL, United States
Basic Switch, Pin Plunger, Spdt, 10A, 250V; Microswitch Type Honeywell
23F4011
Basic Switch, Pin Plunger, Spdt, 10A, 250V; Microswitch Type Honeywell 23F4011
BASIC SWITCH, PIN PLUNGER, SPDT, 10A, 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

BASIC SWITCH, PIN PLUNGER, SPDT, 10A, 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:15A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Honeywell Sensing & IoT DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number BZ-R21 480-2416-ND BZ-R21 23F4011
Product Name MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 10 A at 250 Vac, Pin Plunger Actuator, 1,11 N [4 oz] Operating Force, Pin Plunger Actuator, Silver Contacts, Sold Snap Action, Limit Switches Basic / Snap Action Switches Basic Switch, Pin Plunger, Spdt, 10A, 250V; Microswitch Type Honeywell
Actuator Style Pushbutton Style Round (Pin Plunger) Pushbutton Style; Plunger
Base Material Thermoplastic / Plastic
Standards and Certifications UL List; CSA Mark RoHS RoHS RoHS
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2778691 - RS Components, Ltd.
Aratas America LLC
Specs
Actuator Style Pin Plunger
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
Micro Switches - 7972514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 7.51 oz (2.09 N)
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details