MICRO SWITCH BZ/BA/BM/BE Series premium, large snap-action switches offer precision operation and sensitive differential travel. These Series meet various international agency requirements, and are often used for precision on/off applications, as well as end of limit, presence/absence, and manual operator interface functions. Configured options with BZ, BA, BM, and BE switches provide a wide variety of operating and interface characteristics. BZ/WZ/YZ switches are 15 A; BA/WA/YA switches are 20 A; BM/WM/YM switches are 22 A; and BE/WE/YE switches are 25 A.
SWITCH SNAP ACTION SPDT 15A 125V
Basic / Snap Action Switches 15A SIMD/ROLLER
BASIC SWITCH,SIM ROLLER LEVER,SPDT,15A,250V;
| Honeywell Sensing & IoT | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches | Snap Action Switches | Snap Action Switches |
| Product Number | BZ-2RW80196-A2 | 480-4637-ND | BZ-2RW80196-A2 | 50B5487 |
| Product Name | MICRO SWITCH BZ Series Premium Large Basic Switch, Single Pole Double Throw Circuitry, 15 A at 250 Vac, Simulated Roller Lever Actuator, Screw Termination, Silver Contacts, UL, CSA, ENEC | Snap Action, Limit Switches | Basic / Snap Action Switches | Basic Switch,sim Roller Lever,spdt,15A,250V; Microswitch Type Honeywell |
| Actuator Style | Lever Style; Roller Style | Lever Style; Roller Style | Simulated Roller Lever | Lever Style; Roller Style |
| Base Material | Thermoplastic / Plastic | |||
| Standards and Certifications | UL List; CSA Mark | RoHS | RoHS | RoHS |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |