Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SNAP ACTION SWITCHES
BULGIN COMPONENTS
C0055RB -- SNAP ACTION, LIMIT SWITCHES
Bulgin Components
Snap Action, Limit Switches
C0055RB
Description
SWITCH SNAP SPST-NC 200MA 250V
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
SWITCH SNAP SPST-NC 200MA 250V
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
C0055RB-ND
Snap Action, Limit Switches
C0055RB-ND
SWITCH SNAP SPST-NC 200MA 250V
SWITCH SNAP SPST-NC 200MA 250V
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Snap Action Switches
Product Number
C0055RB-ND
Product Name
Snap Action, Limit Switches
Actuator Style
Round (Pin Plunger)
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Snap Action Switches
2-2435260-1
Specs
Actuator Style
Roller Style; Roller
Common Size
Miniature
Standards and Certifications
RoHS
View Details
2
suppliers
Aratas America LLC
Snap Action, Limit Switches
D2FL30A1
Specs
Actuator Style
Lever Style; Roller Style
Standards and Certifications
RoHS
Operating Temp
-13 to 149 F (-25 to 65 C)
View Details
Sensata Technologies
AT Series Hermetic Snap Action Positon Switches
Specs
Actuator Style
Pushbutton Style
Operating Temp
-65 to 275 F (-54 to 135 C)
Maximum Current
3 amps
View Details
RS Components, Ltd.
Micro Switches
7972539
Specs
Actuator Style
Spring plunger
Standards and Certifications
RoHS
Actuating Force
14.89 oz (4.14 N)
View Details