Monolithic Power Systems, Inc. Angle, Linear Position Measuring MA732GQ-P

Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1589-MA732GQ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA732GQ-PDKR-ND
Angle, Linear Position Measuring 1589-MA732GQ-PDKR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA732GQ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA732GQ-PTR-ND
Angle, Linear Position Measuring 1589-MA732GQ-PTR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA732GQ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA732GQ-PCT-ND
Angle, Linear Position Measuring 1589-MA732GQ-PCT-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1136192-MA732GQ-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1136192-MA732GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1136192-MA732GQ-P
Win Source Part Number: 1136192-MA732GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Series: MagAlpha Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Signal: Programmable Output: SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-MA732GQ-PDKR,15 89-MA732GQ-PCT,1589- MA732GQ-PTR

Win Source Part Number: 1136192-MA732GQ-P
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Series: MagAlpha
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: Hall Effect
Output Signal: Programmable
Output: SPI
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-MA732GQ-PDKR,1589-MA732GQ-PCT,1589-MA732GQ-PTR

Buy Now
Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) - 66AJ7345 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps)
66AJ7345
Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) 66AJ7345
HALL EFFECT SENSOR, ANGULAR, QFN-16; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, ANGULAR, QFN-16; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA732GQ-P - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA732GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA732GQ-P
14-BIT, DIGITAL, CONTACTLESS ANG

14-BIT, DIGITAL, CONTACTLESS ANG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1589-MA732GQ-PDKR-ND 1136192-MA732GQ-P 66AJ7345 MA732GQ-P
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Sensor, Linear, 3-Sot-23; Hall Effect Type Allegro Microsystems - 31K6638 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details