Variohm EuroSensor Angle, Linear Position Measuring ELHM-50-1

Description
ELHM, HALL EFFECT, IP68, 5V, 50M
Request a Quote Datasheet
Description
ELHM, HALL EFFECT, IP68, 5V, 50M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-ELHM-50-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-ELHM-50-1-ND
Angle, Linear Position Measuring 5555-ELHM-50-1-ND
ELHM, HALL EFFECT, IP68, 5V, 50M

ELHM, HALL EFFECT, IP68, 5V, 50M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-ELHM-50-1-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
 - 9094212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 7.87 inch (200 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details