Monolithic Power Systems, Inc. Position Sensors - Angle, Linear Position Measuring - MA732GQ-Z MA732GQ-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 880908-MA732GQ-Z Series: MagAlpha Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 1589-MA732GQ-ZDKR, 1589-MA732GQ-ZTR, 1589-MA732GQ-ZCT
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 880908-MA732GQ-Z Series: MagAlpha Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 1589-MA732GQ-ZDKR, 1589-MA732GQ-ZTR, 1589-MA732GQ-ZCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensors - Angle, Linear Position Measuring - MA732GQ-Z - 880908-MA732GQ-Z - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - MA732GQ-Z
880908-MA732GQ-Z
Position Sensors - Angle, Linear Position Measuring - MA732GQ-Z 880908-MA732GQ-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 880908-MA732GQ-Z Series: MagAlpha Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Categories: Sensors Case / Package: 16-QFN (3x3) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 5000 Estimated Pruduction Lead Time: 15 Weeks Other Part Number: 1589-MA732GQ-ZDKR, 1589-MA732GQ-ZTR, 1589-MA732GQ-ZCT

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 880908-MA732GQ-Z
Series: MagAlpha
Operating Temperature Range: -40°C ~ 125°C
Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
Estimated Pruduction Lead Time: 15 Weeks
Other Part Number: 1589-MA732GQ-ZDKR, 1589-MA732GQ-ZTR, 1589-MA732GQ-ZCT

Buy Now
Angle, Linear Position Measuring - 1589-MA732GQ-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA732GQ-ZCT-ND
Angle, Linear Position Measuring 1589-MA732GQ-ZCT-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA732GQ-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA732GQ-ZDKR-ND
Angle, Linear Position Measuring 1589-MA732GQ-ZDKR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA732GQ-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA732GQ-ZTR-ND
Angle, Linear Position Measuring 1589-MA732GQ-ZTR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - MA732GQ-Z - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
MA732GQ-Z
Angle, Linear Position Measuring MA732GQ-Z
14-BIT, DIGITAL, CONTACTLESS ANG

14-BIT, DIGITAL, CONTACTLESS ANG

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA732GQ-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA732GQ-Z
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA732GQ-Z
14-BIT, DIGITAL, CONTACTLESS ANG

14-BIT, DIGITAL, CONTACTLESS ANG

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 880908-MA732GQ-Z 1589-MA732GQ-ZCT-ND MA732GQ-Z MA732GQ-Z
Product Name Position Sensors - Angle, Linear Position Measuring - MA732GQ-Z Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Optical Linear Encoder LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
LVDT Sensors - 02561015-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Linear Rod Type - LWH Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 35.43 inch (75 to 900 mm)
Output Voltage
View Details