Monolithic Power Systems, Inc. Angle, Linear Position Measuring MA734GQ-P

Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1589-MA734GQ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA734GQ-PCT-ND
Angle, Linear Position Measuring 1589-MA734GQ-PCT-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA734GQ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA734GQ-PTR-ND
Angle, Linear Position Measuring 1589-MA734GQ-PTR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA734GQ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA734GQ-PDKR-ND
Angle, Linear Position Measuring 1589-MA734GQ-PDKR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) - 62AJ4565 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps)
62AJ4565
Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) 62AJ4565
HALL EFFECT SENSOR, ANGULAR, QFN-16; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, ANGULAR, QFN-16; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA734GQ-P - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA734GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA734GQ-P
8-BIT TO 12.5-BIT, 3S LOW-LATENC

8-BIT TO 12.5-BIT, 3S LOW-LATENC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1589-MA734GQ-PCT-ND 62AJ4565 MA734GQ-P
Product Name Angle, Linear Position Measuring Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
String Potentiometers - 04-0760-0566 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Linear In Cylinder - TM1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
View Details