Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 844484-MA750GQ-Z
Operating Temperature Range: -40°C ~ 125°C
Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Package: Reel - TR
Package: 16-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: MA750
Categories: Sensors
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
SENSOR ANGLE SMD
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | MA750GQ-Z-ND | 844484-MA750GQ-Z | MA750GQ-Z |
| Product Name | Angle, Linear Position Measuring | Position Sensors - Angle, Linear Position Measuring - MA750GQ-Z | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
| Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor | LVDT Linear Position Sensor |