Monolithic Power Systems, Inc. Angle, Linear Position Measuring MAQ430GQE-AEC1-Z

Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1589-MAQ430GQE-AEC1-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MAQ430GQE-AEC1-ZDKR-ND
Angle, Linear Position Measuring 1589-MAQ430GQE-AEC1-ZDKR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MAQ430GQE-AEC1-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MAQ430GQE-AEC1-ZCT-ND
Angle, Linear Position Measuring 1589-MAQ430GQE-AEC1-ZCT-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MAQ430GQE-AEC1-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MAQ430GQE-AEC1-ZTR-ND
Angle, Linear Position Measuring 1589-MAQ430GQE-AEC1-ZTR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle Sensor, Aec-Q100, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps) - 67AH2801 - Newark, An Avnet Company
Chicago, IL, United States
Angle Sensor, Aec-Q100, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps)
67AH2801
Angle Sensor, Aec-Q100, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps) 67AH2801
ANGLE SENSOR, AEC-Q100, -40 TO 125DEG C; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN-EP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

ANGLE SENSOR, AEC-Q100, -40 TO 125DEG C; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN-EP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MAQ430GQE-AEC1-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MAQ430GQE-AEC1-Z
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MAQ430GQE-AEC1-Z
12-BIT, AUTOMOTIVE ANGLE SENSOR

12-BIT, AUTOMOTIVE ANGLE SENSOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1589-MAQ430GQE-AEC1-ZDKR-ND 67AH2801 MAQ430GQE-AEC1-Z
Product Name Angle, Linear Position Measuring Angle Sensor, Aec-Q100, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps) Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LVDT Sensors - 02560549-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details