Monolithic Power Systems, Inc. Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA750GQ-P

Description
Win Source Part Number: 1164734-MA750GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: PWM, SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1445-1,1589-144 5-2,1589-1445-6 Base Product Number: MA750 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1164734-MA750GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: PWM, SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1445-1,1589-144 5-2,1589-1445-6 Base Product Number: MA750 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1164734-MA750GQ-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1164734-MA750GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1164734-MA750GQ-P
Win Source Part Number: 1164734-MA750GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output: PWM, SPI Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3V ~ 3.6V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1445-1,1589-144 5-2,1589-1445-6 Base Product Number: MA750 Product Status: Not For New Designs

Win Source Part Number: 1164734-MA750GQ-P
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: Hall Effect
Output: PWM, SPI
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Voltage - Supply: 3V ~ 3.6V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1445-1,1589-1445-2,1589-1445-6
Base Product Number: MA750
Product Status: Not For New Designs

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-1445-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-1445-2-ND
Angle, Linear Position Measuring 1589-1445-2-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA750GQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA750GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA750GQ-P
SENSOR ANGLE SMD

SENSOR ANGLE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1164734-MA750GQ-P 1589-1445-2-ND MA750GQ-P
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Angle, Linear Position Measuring - 620-A33022LLPBTR-DD-300-5DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
linear-sensors - LD0-CAA1B-1213-2S00-PRM - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details