TDK-Micronas Angle, Linear Position Measuring HAL3980DJ-A

Description
PROGRAMMABLE 3D SENSORS WITH STR
Request a Quote Datasheet
Description
PROGRAMMABLE 3D SENSORS WITH STR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 246-HAL3980DJ-ACT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
246-HAL3980DJ-ACT-ND
Angle, Linear Position Measuring 246-HAL3980DJ-ACT-ND
PROGRAMMABLE 3D SENSORS WITH STR

PROGRAMMABLE 3D SENSORS WITH STR

Buy Now Datasheet
Angle, Linear Position Measuring - 246-HAL3980DJ-ATR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
246-HAL3980DJ-ATR-ND
Angle, Linear Position Measuring 246-HAL3980DJ-ATR-ND
PROGRAMMABLE 3D SENSORS WITH STR

PROGRAMMABLE 3D SENSORS WITH STR

Buy Now Datasheet
Angle, Linear Position Measuring - 246-HAL3980DJ-ADKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
246-HAL3980DJ-ADKR-ND
Angle, Linear Position Measuring 246-HAL3980DJ-ADKR-ND
PROGRAMMABLE 3D SENSORS WITH STR

PROGRAMMABLE 3D SENSORS WITH STR

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 246-HAL3980DJ-ACT-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Rod Type - LWG Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 2.95 to 29.53 inch (75 to 750 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details