Bourns, Inc. Angle, Linear Position Measuring AMS22U5A1BLARL308

Description
Hall Effect Sensor Rotary Position Round Shaft Solder Lug
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Round Shaft Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-AMS22U5A1BLARL308-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-AMS22U5A1BLARL308-ND
Angle, Linear Position Measuring 118-AMS22U5A1BLARL308-ND
Hall Effect Sensor Rotary Position Round Shaft Solder Lug

Hall Effect Sensor Rotary Position Round Shaft Solder Lug

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AMS22U5A1BLARL308 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AMS22U5A1BLARL308
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AMS22U5A1BLARL308
SENSOR ROTARY 80DEG SOLDER LUG

SENSOR ROTARY 80DEG SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 118-AMS22U5A1BLARL308-ND AMS22U5A1BLARL308
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPM - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
linear-sensors - LD0-CAA1B-1212-2S60-CRW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details