Monolithic Power Systems, Inc. Angle, Linear Position Measuring MA735GGU-Z

Description
9-BIT TO 13-BIT, DIGITAL, CONTAC
Request a Quote Datasheet
Description
9-BIT TO 13-BIT, DIGITAL, CONTAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1589-MA735GGU-ZTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA735GGU-ZTR-ND
Angle, Linear Position Measuring 1589-MA735GGU-ZTR-ND
9-BIT TO 13-BIT, DIGITAL, CONTAC

9-BIT TO 13-BIT, DIGITAL, CONTAC

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA735GGU-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA735GGU-ZDKR-ND
Angle, Linear Position Measuring 1589-MA735GGU-ZDKR-ND
9-BIT TO 13-BIT, DIGITAL, CONTAC

9-BIT TO 13-BIT, DIGITAL, CONTAC

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA735GGU-ZCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA735GGU-ZCT-ND
Angle, Linear Position Measuring 1589-MA735GGU-ZCT-ND
9-BIT TO 13-BIT, DIGITAL, CONTAC

9-BIT TO 13-BIT, DIGITAL, CONTAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1589-MA735GGU-ZTR-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
Linear Rod Type - LWX-004 Series (pressure EQ w/protective sleeve) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details