Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
HALL EFFECT SENSOR, ANGULAR, QFN-16; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
14-BIT, DIGITAL, CONTACTLESS ANG
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Linear Position Sensors | Linear Position Sensors | Linear Position Sensors |
| Product Number | 1589-MA330GQ-PTR-ND | 66AJ7344 | MA330GQ-P |
| Product Name | Angle, Linear Position Measuring | Hall Effect Sensor, Angular, Qfn-16; Hall Effect Type Monolithic Power Systems (Mps) | Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring |
| Sensor Technology | Hall Effect Position Sensor | Hall Effect Position Sensor | LVDT Linear Position Sensor |