Monolithic Power Systems, Inc. Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA730GQ-P

Description
Win Source Part Number: 1120725-MA730GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Signal: Programmable Output: PWM Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3.3V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MA730GQ-P-ND,1589-MA 730GQ-PDKR,1589-MA73 0GQ-PTR,1589-MA730GQ -PCT Base Product Number: MA730
Request a Quote Datasheet
Description
Win Source Part Number: 1120725-MA730GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Signal: Programmable Output: PWM Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3.3V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MA730GQ-P-ND,1589-MA 730GQ-PDKR,1589-MA73 0GQ-PTR,1589-MA730GQ -PCT Base Product Number: MA730
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1120725-MA730GQ-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1120725-MA730GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1120725-MA730GQ-P
Win Source Part Number: 1120725-MA730GQ-P Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Technology: Hall Effect Output Signal: Programmable Output: PWM Actuator Type: External Magnet, Not Included For Measuring: Angle Voltage - Supply: 3.3V Package / Case: 16-VFQFN Exposed Pad Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: MA730GQ-P-ND,1589-MA 730GQ-PDKR,1589-MA73 0GQ-PTR,1589-MA730GQ -PCT Base Product Number: MA730

Win Source Part Number: 1120725-MA730GQ-P
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Technology: Hall Effect
Output Signal: Programmable
Output: PWM
Actuator Type: External Magnet, Not Included
For Measuring: Angle
Voltage - Supply: 3.3V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: MA730GQ-P-ND,1589-MA730GQ-PDKR,1589-MA730GQ-PTR,1589-MA730GQ-PCT
Base Product Number: MA730

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA730GQ-PCT-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA730GQ-PCT-ND
Angle, Linear Position Measuring 1589-MA730GQ-PCT-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA730GQ-PDKR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA730GQ-PDKR-ND
Angle, Linear Position Measuring 1589-MA730GQ-PDKR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-MA730GQ-PTR-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-MA730GQ-PTR-ND
Angle, Linear Position Measuring 1589-MA730GQ-PTR-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA730GQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA730GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA730GQ-P
SENSOR ANGLE SMD

SENSOR ANGLE SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1120725-MA730GQ-P 1589-MA730GQ-PCT-ND MA730GQ-P
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560993-000 - TE Connectivity
Specs
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
3 suppliers
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Linear Rod Type - T/TS Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage
View Details