Monolithic Power Systems, Inc. Angle, Linear Position Measuring MA302GQ-P

Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1589-1501-6-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-1501-6-ND
Angle, Linear Position Measuring 1589-1501-6-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-1501-1-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-1501-1-ND
Angle, Linear Position Measuring 1589-1501-1-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Angle, Linear Position Measuring - 1589-1501-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1589-1501-2-ND
Angle, Linear Position Measuring 1589-1501-2-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - MA302GQ-P - 880873-MA302GQ-P - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - MA302GQ-P
880873-MA302GQ-P
Position Sensors - Angle, Linear Position Measuring - MA302GQ-P 880873-MA302GQ-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 880873-MA302GQ-P Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MA302 Categories: Sensors Case / Package: 16-QFN (3x3) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Other Part Number: MA302GQ-P-ND, 1589-1501-6, 1589-1501-1, 1589-1501-2

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 880873-MA302GQ-P
Operating Temperature Range: -40°C ~ 125°C
Features: Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MA302
Categories: Sensors
Case / Package: 16-QFN (3x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Other Part Number: MA302GQ-P-ND, 1589-1501-6, 1589-1501-1, 1589-1501-2

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - MA302GQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
MA302GQ-P
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring MA302GQ-P
SENSOR ANGLE SMD

SENSOR ANGLE SMD

Supplier's Site
Digital Angle Sensor, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps) - 54AH3126 - Newark, An Avnet Company
Chicago, IL, United States
Digital Angle Sensor, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps)
54AH3126
Digital Angle Sensor, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps) 54AH3126
DIGITAL ANGLE SENSOR, -40 TO 125DEG C; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN-EP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIGITAL ANGLE SENSOR, -40 TO 125DEG C; Hall Effect Type:Angular; Output Current:-; Sensor Case Style:QFN-EP; No. of Pins:16Pins; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1589-1501-6-ND 880873-MA302GQ-P MA302GQ-P 54AH3126
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - MA302GQ-P Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Digital Angle Sensor, -40 To 125Deg C; Hall Effect Type Monolithic Power Systems (Mps)
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Sensor, Hall Effect Latch, 24V, Sot23W-3, Full Reel; Hall Effect Type Allegro Microsystems - 57P7563 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to ? F (-40 to ? C)
Output Current
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Intelligent Inductive Measurement Sensor - induTEC® - EBE Elektro-Bau-Elemente GmbH
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details