ifm electronic gmbh Inductive sensor IG9984

Description
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Large operating temperature and operating voltage range Very high switching frequency phase-out article Discontinuation date: 03/31/2026
Description
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Large operating temperature and operating voltage range Very high switching frequency phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG9984 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG9984
Inductive sensor IG9984
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Large operating temperature and operating voltage range Very high switching frequency phase-out article Discontinuation date: 03/31/2026
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Robust metal housing for use in harsh industrial environments
  • Large operating temperature and operating voltage range
  • Very high switching frequency

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG9984
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0460 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details