ifm electronic gmbh Inductive full-metal sensor IFC261

Description
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty High shock and vibration resistance Permanently legible laser type label
Request a Quote Datasheet
Description
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty High shock and vibration resistance Permanently legible laser type label
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive full-metal sensor - IFC261 - ifm electronic gmbh
Essen, Germany
Inductive full-metal sensor
IFC261
Inductive full-metal sensor IFC261
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty High shock and vibration resistance Permanently legible laser type label
  • For use in machine tools and metalworking
  • Resistant to oils and coolants
  • Metal sensing face for heavy duty
  • High shock and vibration resistance
  • Permanently legible laser type label
Supplier's Site
Inductive full-metal sensor - IFC261 - ifm efector inc.
Malvern, PA, United States
Inductive full-metal sensor
IFC261
Inductive full-metal sensor IFC261
For use in machine tools and metalworking Resistant to oils and coolants Metal sensing face for heavy duty High shock and vibration resistance Permanently legible laser type label Learn more View other products in this family of sensors From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For use in machine tools and metalworking
  • Resistant to oils and coolants
  • Metal sensing face for heavy duty
  • High shock and vibration resistance
  • Permanently legible laser type label

Learn more

View other products in this family of sensors


From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site
Inductive sensor ifm efector IFC261 - IFK3003BAPKG/AM/V4A/US-104 -  - Automation24, Inc.
King of Prussia, PA, United States
Inductive sensor ifm efector IFC261 - IFK3003BAPKG/AM/V4A/US-104
Inductive sensor ifm efector IFC261 - IFK3003BAPKG/AM/V4A/US-104
The inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/ US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/ US-104 provides highest reliability in your applications. Thanks to the high protection rating IP67/IP68, the sensing face of stainless steel and the special resistance to oils and coolants, the inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/ US-104 is often used as proximity switch in machine tools.

The inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/US-104 from ifm operates with a supply voltage of 10-30 V DC. The output is a positive-switching NC contact. Featuring an increased sensing range of 3 mm with flush installation and correction factor 1 on all metals, the inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/US-104 provides highest reliability in your applications. Thanks to the high protection rating IP67/IP68, the sensing face of stainless steel and the special resistance to oils and coolants, the inductive sensor IFC261 - IFK3003BAPKG/AM/V4A/US-104 is often used as proximity switch in machine tools.

Supplier's Site Datasheet

Technical Specifications

  ifm electronic gmbh ifm efector inc. Automation24, Inc.
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number IFC261 IFC261
Product Name Inductive full-metal sensor Inductive full-metal sensor Inductive sensor ifm efector IFC261 - IFK3003BAPKG/AM/V4A/US-104
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.1181 inch (3 mm) 0.1181 inch (3 mm) 0.1181 inch (3 mm)
Operating Temperature -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C) -13 to 158 F (-25 to 70 C)
Power Requirements DC Powered DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Displacement Sensor - X-WLXS10 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Measurement Range 0.1969 inch (5 mm)
Repeatability 0.0394 mils (1 µm)
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Inductive Sensor -  - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Position, Proximity, Speed (Modules) - 1882-1059744-ND - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details
Displacement encoder - MME-MTS-500-TLF-AIF - Festo Corporation
Specs
Linearity 0.0200 ±% Full Scale
Linear Encoder Speed 10000 mm/sec (23622 in/min)
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
2 suppliers