ifm electronic gmbh Inductive sensor IFP201

Description
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link
Request a Quote
Description
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IFP201 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IFP201
Inductive sensor IFP201
For a precise position monitoring on machines Flexible use thanks to large operating temperature range Very high repeatability Reliable transmission of the distance as linearised process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link
  • For a precise position monitoring on machines
  • Flexible use thanks to large operating temperature range
  • Very high repeatability
  • Reliable transmission of the distance as linearised process value via IO-Link
  • Normally closed / normally open and PNP/NPN adjustable via IO-Link
Supplier's Site
Inductive sensor - IFP201 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IFP201
Inductive sensor IFP201
For a precise position monitoring on machines Wide operating temperature range Very high repeatability Non-contact detection of the smallest distance changes in the micrometer range Reliable transmission of the distance as linearized process value via IO-Link Normally closed / normally open and PNP/NPN adjustable via IO-Link Learn more From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • For a precise position monitoring on machines
  • Wide operating temperature range
  • Very high repeatability
  • Non-contact detection of the smallest distance changes in the micrometer range
  • Reliable transmission of the distance as linearized process value via IO-Link
  • Normally closed / normally open and PNP/NPN adjustable via IO-Link

Learn more
From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IFP201 IFP201
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.0157 to 0.1575 inch (0.4000 to 4 mm) 0.0157 to 0.1575 inch (0.4000 to 4 mm)
Repeatability 0.3937 mils (10 µm) 0.3937 mils (10 µm)
Resolution 0.0050 mm (1.97E-4 inches) 0.0050 mm (1.97E-4 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0421 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details