ifm electronic gmbh Inductive sensor IG6022

Description
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable
Description
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG6022 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG6022
Inductive sensor IG6022
Output function normally open / normally closed programmable Two-wire technology Robust metal housing for use in harsh industrial environments Wide operating temperature range With long PVC cable
  • Output function normally open / normally closed programmable
  • Two-wire technology
  • Robust metal housing for use in harsh industrial environments
  • Wide operating temperature range
  • With long PVC cable
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG6022
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0472 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Modular Rack-Mount Multichannel Noncontact Position Sensor - KDM-8206 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Measurement Range 0.0 to 1 inch (0.0 to 25.4 mm)
Sampling Frequency 50 kHz
View Details