ifm electronic gmbh Inductive sensor IG0303

Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust M18 connector phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG0062 Product comparison: IG0303 / IG0062 When selecting an alternative article and accessories please note that technical data may differ!
Description
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust M18 connector phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG0062 Product comparison: IG0303 / IG0062 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG0303 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG0303
Inductive sensor IG0303
With combined AC/DC output stage Two-wire technology Wide operating temperature range Robust metal housing for use in harsh industrial environments With robust M18 connector phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG0062 Product comparison: IG0303 / IG0062 When selecting an alternative article and accessories please note that technical data may differ!
  • With combined AC/DC output stage
  • Two-wire technology
  • Wide operating temperature range
  • Robust metal housing for use in harsh industrial environments
  • With robust M18 connector

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IG0062 Product comparison: IG0303 / IG0062 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG0303
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

CD150 Analog Draw Wire -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter; Linear Potentiometer
Measurement Range 236 inch (6000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details