ifm electronic gmbh Inductive sensor IG5927

Description
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Very high switching frequency
Description
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Very high switching frequency

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5927 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5927
Inductive sensor IG5927
Permanently legible laser type label Wide operating temperature range High protection rating for the requirements of harsh industrial environments Robust stainless steel housing for use in the food industry Very high switching frequency
  • Permanently legible laser type label
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • Robust stainless steel housing for use in the food industry
  • Very high switching frequency
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5927
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0489 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details