ifm electronic gmbh Inductive sensor IG5841

Description
Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Request a Quote
Description
Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5841 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5841
Inductive sensor IG5841
Robust metal housing for use in harsh industrial environments Long sensing range for high uptime Wide operating temperature range High protection rating for the requirements of harsh industrial environments
  • Robust metal housing for use in harsh industrial environments
  • Long sensing range for high uptime
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site
Inductive sensor - IG5841 - ifm efector inc.
Malvern, PA, United States
Inductive sensor
IG5841
Inductive sensor IG5841
Robust metal housing for use in harsh industrial environments Long sensing range minimizes physical damage Wide operating temperature range High protection rating for the requirements of harsh industrial environments From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
  • Robust metal housing for use in harsh industrial environments
  • Long sensing range minimizes physical damage
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments

From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.

Supplier's Site

Technical Specifications

  ifm electronic gmbh ifm efector inc.
Product Category Linear Position Sensors Linear Position Sensors
Product Number IG5841 IG5841
Product Name Inductive sensor Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel Cylindrical; Threaded Barrel
Measurement Range 0.4724 inch (12 mm) 0.4724 inch (12 mm)
Operating Temperature -13 to 176 F (-25 to 80 C) -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 015315061000-M - TE Connectivity
Specs
Measurement Range 3 inch (76.2 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 221 F (-55 to 105 C)
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details