ifm electronic gmbh Inductive sensor IG5361

Description
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS246 Product comparison: IG5361 / IGS246 When selecting an alternative article and accessories please note that technical data may differ!
Description
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS246 Product comparison: IG5361 / IGS246 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5361 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5361
Inductive sensor IG5361
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026 Alternative articles: IGS246 Product comparison: IG5361 / IGS246 When selecting an alternative article and accessories please note that technical data may differ!
  • Robust metal housing for use in harsh industrial environments
  • Wide operating temperature range
  • Very high switching frequency
  • High protection rating for the requirements of harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IGS246 Product comparison: IG5361 / IGS246 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5361
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details