ifm electronic gmbh Inductive sensor IG5956

Description
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5947 Product comparison: IG5956 / IG5947 When selecting an alternative article and accessories please note that technical data may differ!
Description
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5947 Product comparison: IG5956 / IG5947 When selecting an alternative article and accessories please note that technical data may differ!

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5956 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5956
Inductive sensor IG5956
Wide operating temperature range High protection rating for the requirements of harsh industrial environments Clearly visible indication of the switching status phase-out article Discontinuation date: 03/31/2026 Alternative articles: IG5947 Product comparison: IG5956 / IG5947 When selecting an alternative article and accessories please note that technical data may differ!
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • Clearly visible indication of the switching status

phase-out article
Discontinuation date: 03/31/2026
Alternative articles: IG5947 Product comparison: IG5956 / IG5947 When selecting an alternative article and accessories please note that technical data may differ!

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5956
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
LVDT Sensors - 02560406-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details