ifm electronic gmbh Inductive sensor IF6026

Description
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines
Description
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IF6026 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IF6026
Inductive sensor IF6026
Robust metal housing for use in harsh industrial environments Wide operating temperature range High protection rating for the requirements of harsh industrial environments For a precise position detection on machines
  • Robust metal housing for use in harsh industrial environments
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
  • For a precise position detection on machines
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IF6026
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.2756 inch (7 mm)
Operating Temperature -22 to 158 F (-30 to 70 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
String Potentiometers - 04-0760-0544 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details