ifm electronic gmbh Inductive sensor IG5817

Description
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments
Description
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5817 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5817
Inductive sensor IG5817
Robust stainless steel housing for use in the food industry Wide operating temperature range High protection rating for the requirements of harsh industrial environments
  • Robust stainless steel housing for use in the food industry
  • Wide operating temperature range
  • High protection rating for the requirements of harsh industrial environments
Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5817
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Threaded Barrel
Measurement Range 0.3150 inch (8 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

CDS12 10000 Mechanical -  - Sensata Technologies
Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 394 inch (10000 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details