ifm electronic gmbh Inductive sensor IG5582

Description
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency With robust M18 connector High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026
Description
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency With robust M18 connector High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026

Suppliers

Company
Product
Description
Supplier Links
Inductive sensor - IG5582 - ifm electronic gmbh
Essen, Germany
Inductive sensor
IG5582
Inductive sensor IG5582
Robust metal housing for use in harsh industrial environments Wide operating temperature range Very high switching frequency With robust M18 connector High protection rating for the requirements of harsh industrial environments phase-out article Discontinuation date: 03/31/2026
  • Robust metal housing for use in harsh industrial environments
  • Wide operating temperature range
  • Very high switching frequency
  • With robust M18 connector
  • High protection rating for the requirements of harsh industrial environments

phase-out article
Discontinuation date: 03/31/2026

Supplier's Site

Technical Specifications

  ifm electronic gmbh
Product Category Linear Position Sensors
Product Number IG5582
Product Name Inductive sensor
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.1969 inch (5 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Linear Position Sensors - LVDT/LVIT - 02350706-000 - TE Connectivity
Specs
Body Shape Cylindrical
Measurement Range 0.0200 inch (0.5080 mm)
Linearity 0.2000 ±% Full Scale
View Details
2 suppliers
Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details